Qorvo
RF Amplifiers
QPA4263CTR7
Description
50-4000MHZ GAIN BLOCK
Request a Quote
Email Supplier
Datasheet
Description
50-4000MHZ GAIN BLOCK
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
2312-QPA4263CTR7TR-ND |
|
Product Name
|
RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
Applications
|
General Purpose
|
|
Frequency Range
|
50 to 4000 MHz
|
|
Minimum Gain
|
14 dB
|
|
Maximum Gain
|
14 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
General Purpose
Frequency Range
32000 to 38000 MHz
View Details
Applications
RF Microwave
Package Type
Surface Mount
View Details
Minimum Gain
36 dB
Maximum Gain
36 dB
Noise Figure
2.5 dB
View Details
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details