Qorvo RF Amplifiers CMD316

Description
6 - 20 GHZ LOW NOISE AMPLIFIER
Request a Quote Datasheet
Description
6 - 20 GHZ LOW NOISE AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD316-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD316-ND
RF Amplifiers 2312-CMD316-ND
6 - 20 GHZ LOW NOISE AMPLIFIER

6 - 20 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD316-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 20000 MHz
Minimum Gain 18.5 dB
Maximum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 3500 MHz
Minimum Gain 14 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Low Noise Amplifiers - NLA-200-2000-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 2000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details