Mini-Circuits SMT MMIC, Low Noise, Wideband Amplifier, 6 to 26.5 GHz, 50Ω, 4x4 mm QFN Style Package PMA4-6263LN+

Description
Mini-Circuits’ PMA4-6263LN+ is a pHEMT-based low-noise MMIC amplifier with high gain and low power consumption. Operating from 6 to 26.5 GHz, this amplifier features typical 2.5 dB noise figure, 24.6 dB gain, +9.9 dBm P1dB, and +22.8 dBm OIP3. This device is self-biased, requiring only a single +4 V supply voltage, and is well-matched to 50Ω coming in a small 4x4 mm 24-Lead QFN style package for easy integration into dense circuit board layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ PMA4-6263LN+ is a pHEMT-based low-noise MMIC amplifier with high gain and low power consumption. Operating from 6 to 26.5 GHz, this amplifier features typical 2.5 dB noise figure, 24.6 dB gain, +9.9 dBm P1dB, and +22.8 dBm OIP3. This device is self-biased, requiring only a single +4 V supply voltage, and is well-matched to 50Ω coming in a small 4x4 mm 24-Lead QFN style package for easy integration into dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Wideband Amplifier, 6 to 26.5 GHz, 50Ω, 4x4 mm QFN Style Package - PMA4-6263LN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Wideband Amplifier, 6 to 26.5 GHz, 50Ω, 4x4 mm QFN Style Package
PMA4-6263LN+
SMT MMIC, Low Noise, Wideband Amplifier, 6 to 26.5 GHz, 50Ω, 4x4 mm QFN Style Package PMA4-6263LN+
Mini-Circuits’ PMA4-6263LN+ is a pHEMT-based low-noise MMIC amplifier with high gain and low power consumption. Operating from 6 to 26.5 GHz, this amplifier features typical 2.5 dB noise figure, 24.6 dB gain, +9.9 dBm P1dB, and +22.8 dBm OIP3. This device is self-biased, requiring only a single +4 V supply voltage, and is well-matched to 50Ω coming in a small 4x4 mm 24-Lead QFN style package for easy integration into dense circuit board layouts.

Mini-Circuits’ PMA4-6263LN+ is a pHEMT-based low-noise MMIC amplifier with high gain and low power consumption. Operating from 6 to 26.5 GHz, this amplifier features typical 2.5 dB noise figure, 24.6 dB gain, +9.9 dBm P1dB, and +22.8 dBm OIP3. This device is self-biased, requiring only a single +4 V supply voltage, and is well-matched to 50Ω coming in a small 4x4 mm 24-Lead QFN style package for easy integration into dense circuit board layouts.

Supplier's Site Datasheet
RF Amplifiers - 3157-PMA4-6263LN+CT-ND - DigiKey
Thief River Falls, MN, United States
MMIC, WIDEBAND AMP, 6 -26.5 GHZ

MMIC, WIDEBAND AMP, 6 -26.5 GHZ

Buy Now Datasheet
RF Amplifiers - 3157-PMA4-6263LN+TR-ND - DigiKey
Thief River Falls, MN, United States
MMIC, WIDEBAND AMP, 6 -26.5 GHZ

MMIC, WIDEBAND AMP, 6 -26.5 GHZ

Buy Now Datasheet
RF Amplifiers - 3157-PMA4-6263LN+DKR-ND - DigiKey
Thief River Falls, MN, United States
MMIC, WIDEBAND AMP, 6 -26.5 GHZ

MMIC, WIDEBAND AMP, 6 -26.5 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number PMA4-6263LN+ 3157-PMA4-6263LN+CT-ND
Product Name SMT MMIC, Low Noise, Wideband Amplifier, 6 to 26.5 GHz, 50Ω, 4x4 mm QFN Style Package RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 6000 to 26500 MHz 6000 to 26500 MHz
Minimum Gain 18.9 dB 26.2 dB
Maximum Gain 26.2 dB 26.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, Micro-X Style Package - ERA-33SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 3000 MHz
View Details
4 suppliers
SMT MMIC, Medium Power, Linear Amplifier, 10 MHz to 10 GHz, 50Ω, 5x5 mm QFN Style Package - PMA5-83-LV+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 10000 MHz
View Details
2 suppliers
SMT MMIC, Low Noise, Low Voltage, Wideband Amplifier, 8 to 24 GHz, 50Ω, 4x4 mm QFN Style Package - PMA4-8243LV+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 8000 to 24000 MHz
View Details
SMT MMIC, High Power Amplifier, 10 to 11.7 GHz, 50Ω - PMA6-123-10W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 95 C (-40 to 203 F)
Frequency Range 10000 to 11700 MHz
View Details