Qorvo 5 - 6 GHz, 50 Watt GaN Power Amplifier QPA2310

Description
Qorvo's QPA2310 is a packaged, high-power C-band amplifier. Covering 5 - 6 GHz, the QPA2310 provides 47 dBm of saturated output power. QPA2310 is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications.
Request a Quote Datasheet
Description
Qorvo's QPA2310 is a packaged, high-power C-band amplifier. Covering 5 - 6 GHz, the QPA2310 provides 47 dBm of saturated output power. QPA2310 is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 6 GHz, 50 Watt GaN Power Amplifier - QPA2310 - Qorvo
Greensboro, NC, United States
5 - 6 GHz, 50 Watt GaN Power Amplifier
QPA2310
5 - 6 GHz, 50 Watt GaN Power Amplifier QPA2310
Qorvo's QPA2310 is a packaged, high-power C-band amplifier. Covering 5 - 6 GHz, the QPA2310 provides 47 dBm of saturated output power. QPA2310 is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications.

Qorvo's QPA2310 is a packaged, high-power C-band amplifier. Covering 5 - 6 GHz, the QPA2310 provides 47 dBm of saturated output power. QPA2310 is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPA2310
Product Name 5 - 6 GHz, 50 Watt GaN Power Amplifier
Amplifier Type Power Amplifier
Applications Radar Systems
RoHS Compliant RoHS
Frequency Range 5000 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2626TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17000 to 22000 MHz
View Details
RF Amplifiers - 2312-QPA2935-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3500 MHz
View Details
RF Amplifiers - 2312-QPL8833SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
RF Amplifiers - 2312-CMD244K5DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details