Qorvo RF Amplifiers QPL1815TR13

Description
CATV DOCSIS 4.0 LNA, 5V, 1.8GHZ,
Request a Quote Datasheet
Description
CATV DOCSIS 4.0 LNA, 5V, 1.8GHZ,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1815TR13TR-ND - DigiKey
Thief River Falls, MN, United States
CATV DOCSIS 4.0 LNA, 5V, 1.8GHZ,

CATV DOCSIS 4.0 LNA, 5V, 1.8GHZ,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1815TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

22 - 57 GHz GaAs Driver Amplifier - AMM-8211PSM - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-200000-230000-22-72 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200000 to 230000 MHz
Minimum Gain 22 dB
View Details
RF Amplifiers - 2312-QPA0016TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details