Qorvo RF Amplifiers QPL9547TR7

Description
0.1-6 GHZ ULTRA LOW-NOISE LNA
Request a Quote Datasheet
Description
0.1-6 GHZ ULTRA LOW-NOISE LNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL9547TR7CT-ND - DigiKey
Thief River Falls, MN, United States
0.1-6 GHZ ULTRA LOW-NOISE LNA

0.1-6 GHZ ULTRA LOW-NOISE LNA

Buy Now Datasheet
RF Amplifiers - 2312-QPL9547TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
0.1-6 GHZ ULTRA LOW-NOISE LNA

0.1-6 GHZ ULTRA LOW-NOISE LNA

Buy Now Datasheet
RF Amplifiers - 2312-QPL9547TR7TR-ND - DigiKey
Thief River Falls, MN, United States
0.1-6 GHZ ULTRA LOW-NOISE LNA

0.1-6 GHZ ULTRA LOW-NOISE LNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL9547TR7CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G, CDMA, FDD, GSM, LTE, TDD, W-CDMA
Frequency Range 100 to 6000 MHz
Minimum Gain 19.5 dB
Maximum Gain 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG403-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Low Noise Amplifiers - NLA-6000-18000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details