The QPA0163L is a high performance SiGe HBT MMIC amplifier. An internal temperature compensation circuit allows operation from a supply voltage as low as +2.5V. The QPA0163L has been characterized at VS=+3V for low power and VS=+4 V for medium power applications.
Two DC-blocking capacitors, bypass capacitors and an optional RF choke complete the circuit required for 800 – 1300 MHz operation of this internally matched 50 ohm device.
The QPA0163L is assembled in an industry standard SOT- 363 package that is lead-free and RoHS-compliant.
| Qorvo | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | QPA0163L |
| Product Name | 100 - 1300 MHz Cascadable SiGe HBT Amplifier |
| Applications | Mobile / Wireless Systems |
| RoHS Compliant | RoHS |
| Frequency Range | 100 to 1300 MHz |