Qorvo RF Amplifiers CMD318P3

Description
8 GHZ LOW NOISE AMPLIFIER
Request a Quote Datasheet
Description
8 GHZ LOW NOISE AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD318P3TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD318P3TR-ND
RF Amplifiers 2312-CMD318P3TR-ND
8 GHZ LOW NOISE AMPLIFIER

8 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD318P3CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD318P3CT-ND
RF Amplifiers 2312-CMD318P3CT-ND
8 GHZ LOW NOISE AMPLIFIER

8 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD318P3DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD318P3DKR-ND
RF Amplifiers 2312-CMD318P3DKR-ND
8 GHZ LOW NOISE AMPLIFIER

8 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD318P3TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 9000 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 - 1218 MHz 75 Ohm 19 dB CATV Amplifier - QPL8832 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 19 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Low Noise Amplifiers - NLA-200-6000-42-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 6000 MHz
Minimum Gain 42 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details