Qorvo 6.5 & 8.0 GHz Ultra-Wideband (UWB) Module DWM3000

Description
Qorvo's DWM3000 module is based on the DW3110 ultra-wideband (UWB) transceiver IC. It is IEEE 802.15.4a and IEEE 802.15.4z BPRF mode compliant and allows location of objects to a precision of 10 cm. The module has worldwide UWB support through its operation on UWB channel 5 (6.5 GHz) and channel 9 (8 GHz). The DWM3000 module is pin and size compatible with Qorvo's DWM1000. In addition, its channel 5 operation is compatible with DWM1000. The DWM3000 module is interoperable with the Apple U1 & U2 chip. The DWM3000 is designed to be compliant to the FiRa™ PHY and MAC specifications enabling interoperability with other FiRa™ compliant devices. Please see DWM3000EVB for an Arduino shield / development board that uses this module.
Request a Quote Datasheet
Description
Qorvo's DWM3000 module is based on the DW3110 ultra-wideband (UWB) transceiver IC. It is IEEE 802.15.4a and IEEE 802.15.4z BPRF mode compliant and allows location of objects to a precision of 10 cm. The module has worldwide UWB support through its operation on UWB channel 5 (6.5 GHz) and channel 9 (8 GHz). The DWM3000 module is pin and size compatible with Qorvo's DWM1000. In addition, its channel 5 operation is compatible with DWM1000. The DWM3000 module is interoperable with the Apple U1 & U2 chip. The DWM3000 is designed to be compliant to the FiRa™ PHY and MAC specifications enabling interoperability with other FiRa™ compliant devices. Please see DWM3000EVB for an Arduino shield / development board that uses this module.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5 & 8.0 GHz Ultra-Wideband (UWB) Module - DWM3000 - Qorvo
Greensboro, NC, United States
6.5 & 8.0 GHz Ultra-Wideband (UWB) Module
DWM3000
6.5 & 8.0 GHz Ultra-Wideband (UWB) Module DWM3000
Qorvo's DWM3000 module is based on the DW3110 ultra-wideband (UWB) transceiver IC. It is IEEE 802.15.4a and IEEE 802.15.4z BPRF mode compliant and allows location of objects to a precision of 10 cm. The module has worldwide UWB support through its operation on UWB channel 5 (6.5 GHz) and channel 9 (8 GHz). The DWM3000 module is pin and size compatible with Qorvo's DWM1000. In addition, its channel 5 operation is compatible with DWM1000. The DWM3000 module is interoperable with the Apple U1 & U2 chip. The DWM3000 is designed to be compliant to the FiRa™ PHY and MAC specifications enabling interoperability with other FiRa™ compliant devices. Please see DWM3000EVB for an Arduino shield / development board that uses this module.

Qorvo's DWM3000 module is based on the DW3110 ultra-wideband (UWB) transceiver IC. It is IEEE 802.15.4a and IEEE 802.15.4z BPRF mode compliant and allows location of objects to a precision of 10 cm. The module has worldwide UWB support through its operation on UWB channel 5 (6.5 GHz) and channel 9 (8 GHz).

The DWM3000 module is pin and size compatible with Qorvo's DWM1000. In addition, its channel 5 operation is compatible with DWM1000.

The DWM3000 module is interoperable with the Apple U1 & U2 chip.

The DWM3000 is designed to be compliant to the FiRa™ PHY and MAC specifications enabling interoperability with other FiRa™ compliant devices.

Please see DWM3000EVB for an Arduino shield / development board that uses this module.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number DWM3000
Product Name 6.5 & 8.0 GHz Ultra-Wideband (UWB) Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Standard Smart Home Communications Controller - QPG6105 - Qorvo
Specs
Features RoHS
Package Type Surface Mount; QFN, 32-pin
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details