Qorvo 2.4 GHz Wi-Fi 6 Front End Module QPF4211

Description
The Qorvo® QPF4211 is an integrated medium power front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage, while providing optional operation over a wide range, that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 5 GHz rejection for DBDC operation are included. A DC power detector with a voltage output provides feedback. The QPF4211 integrates a 2.4 GHz power amplifier (PA), regulator, single pole two throw switch (SP2T), bypassable low noise amplifier (LNA) and DC power detector into a single device.
Request a Quote Datasheet
Description
The Qorvo® QPF4211 is an integrated medium power front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage, while providing optional operation over a wide range, that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 5 GHz rejection for DBDC operation are included. A DC power detector with a voltage output provides feedback. The QPF4211 integrates a 2.4 GHz power amplifier (PA), regulator, single pole two throw switch (SP2T), bypassable low noise amplifier (LNA) and DC power detector into a single device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Greensboro, NC, United States
2.4 GHz Wi-Fi 6 Front End Module
QPF4211
2.4 GHz Wi-Fi 6 Front End Module QPF4211
The Qorvo® QPF4211 is an integrated medium power front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage, while providing optional operation over a wide range, that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 5 GHz rejection for DBDC operation are included. A DC power detector with a voltage output provides feedback. The QPF4211 integrates a 2.4 GHz power amplifier (PA), regulator, single pole two throw switch (SP2T), bypassable low noise amplifier (LNA) and DC power detector into a single device.

The Qorvo® QPF4211 is an integrated medium power front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application.

Performance is focused on optimizing the PA for a 5 V supply voltage, while providing optional operation over a wide range, that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions.

Integrated die level filtering for 2nd and 3rd harmonics as well as 5 GHz rejection for DBDC operation are included. A DC power detector with a voltage output provides feedback. The QPF4211 integrates a 2.4 GHz power amplifier (PA), regulator, single pole two throw switch (SP2T), bypassable low noise amplifier (LNA) and DC power detector into a single device.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4211
Product Name 2.4 GHz Wi-Fi 6 Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4526 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details