Qorvo 6 GHz Wi-Fi 7 High Power Front End Module QPF4607

Description
The Qorvo® QPF4607 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application.
Request a Quote Datasheet
Description
The Qorvo® QPF4607 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 GHz Wi-Fi 7 High Power Front End Module - QPF4607 - Qorvo
Greensboro, NC, United States
6 GHz Wi-Fi 7 High Power Front End Module
QPF4607
6 GHz Wi-Fi 7 High Power Front End Module QPF4607
The Qorvo® QPF4607 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application.

The Qorvo® QPF4607 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4607
Product Name 6 GHz Wi-Fi 7 High Power Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24.25 - 27.5 GHz GaAs Front End Module - QPF4010 - Qorvo
Specs
Features RoHS
Operating Frequency 24250 to 27500 MHz
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Transceiver Modules and Modems - 2312-DWM3000TR13CT-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 24-SMD Module
View Details