Qorvo 617 - 8000 MHz General Purpose Automotive SPDT Wideband Switch QPC8019Q

Description
Qorvo's QPC8019Q is a low loss, high isolation SPDT switch with performance optimized for LTE, Wi-Fi Tx/Rx applications up to 8 GHz and general switching applications. The QPC8019Q is controlled by 1 bit GPIO in a compact 0.7 mm x 1.1 mm 6-pin module, which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).
Request a Quote Datasheet
Description
Qorvo's QPC8019Q is a low loss, high isolation SPDT switch with performance optimized for LTE, Wi-Fi Tx/Rx applications up to 8 GHz and general switching applications. The QPC8019Q is controlled by 1 bit GPIO in a compact 0.7 mm x 1.1 mm 6-pin module, which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
617 - 8000 MHz General Purpose Automotive SPDT Wideband Switch - QPC8019Q - Qorvo
Greensboro, NC, United States
617 - 8000 MHz General Purpose Automotive SPDT Wideband Switch
QPC8019Q
617 - 8000 MHz General Purpose Automotive SPDT Wideband Switch QPC8019Q
Qorvo's QPC8019Q is a low loss, high isolation SPDT switch with performance optimized for LTE, Wi-Fi Tx/Rx applications up to 8 GHz and general switching applications. The QPC8019Q is controlled by 1 bit GPIO in a compact 0.7 mm x 1.1 mm 6-pin module, which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).

Qorvo's QPC8019Q is a low loss, high isolation SPDT switch with performance optimized for LTE, Wi-Fi Tx/Rx applications up to 8 GHz and general switching applications. The QPC8019Q is controlled by 1 bit GPIO in a compact 0.7 mm x 1.1 mm 6-pin module, which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QPC8019Q
Product Name 617 - 8000 MHz General Purpose Automotive SPDT Wideband Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50 - 3700 MHz Differential SPDT or Dual SPDT Switch - RFSW6222 - Qorvo
Specs
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
Min Operating Current 0.0900 mA
View Details
100 - 6000 MHz Low Loss Reflective SPDT Switch - TQP4M0008 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3.3 volts
View Details
100 - 6000 MHz High Linearity SPDT Switch - RF1630 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.65 volts
View Details