Qorvo RF Amplifiers CMD241P4

Description
2-22 GHZ DISTRIBUTED AMPLIFIER
Request a Quote Datasheet
Description
2-22 GHZ DISTRIBUTED AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD241P4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD241P4DKR-ND
RF Amplifiers 2312-CMD241P4DKR-ND
2-22 GHZ DISTRIBUTED AMPLIFIER

2-22 GHZ DISTRIBUTED AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD241P4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD241P4CT-ND
RF Amplifiers 2312-CMD241P4CT-ND
2-22 GHZ DISTRIBUTED AMPLIFIER

2-22 GHZ DISTRIBUTED AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD241P4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD241P4TR-ND
RF Amplifiers 2312-CMD241P4TR-ND
2-22 GHZ DISTRIBUTED AMPLIFIER

2-22 GHZ DISTRIBUTED AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD241P4DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 22000 MHz
Minimum Gain 14.5 dB
Maximum Gain 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - RF2312TR13 - Richardson RFPD
Specs
Frequency Range 0.0 to 2500 MHz
Maximum Gain 15.1 dB
Output Power 21 dBm
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2614BT-R - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details
Low Noise Amplifiers - NLA-87-108-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 87 to 108 MHz
Minimum Gain 30 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details