Qorvo's CMD246C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is ideally suited for military, space and communications systems. At 16 GHz the device delivers 17 dB of gain, a saturated output power of +18 dBm and a noise figure of 5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD246C4 is a 50 ohm matched design which eliminates the need for RF port matching.
8-22 GHZ LOW PHASE NOISE AMPLIFI
8-22 GHZ LOW PHASE NOISE AMPLIFI
8-22 GHZ LOW PHASE NOISE AMPLIFI
| Qorvo | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | CMD246C4 | 2312-CMD246C4TR-ND |
| Product Name | 8 - 22 GHz (X, Ku, K Band) Low Phase Noise Amplifier MMIC | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier |
| Applications | Radar Systems; SATCOM | General Purpose |
| RoHS Compliant | RoHS | |
| Frequency Range | 8000 to 22000 MHz | 8000 to 22000 MHz |
| Minimum Gain | 17 dB | 21 dB |