Qorvo DC - 12 GHz Cascadable Broadband GaAs MMIC Amplifier NBB-312

Description
Qorvo's NBB312 cascadable broadband InGaP/GaAs MMIC amplifier is a low-cost high-performance solution for general purpose RF and microwave amplification needs. This 50 ohm gain block is based on a reliable HBT proprietary MMIC design providing unsurpassed performance for small-signal applications. Designed with an external bias resistor the NBB312 provides flexibility and stability. The NBB312 is packaged in a low-cost surface-mount ceramic package providing ease of assembly for high-volume tape-and-reel requirements. It is available in either 1000 or 3000 piece-per-reel quantities. Connectorized evaluation board designs optimized for high frequency are also available for characterization purposes.
Request a Quote Datasheet
Description
Qorvo's NBB312 cascadable broadband InGaP/GaAs MMIC amplifier is a low-cost high-performance solution for general purpose RF and microwave amplification needs. This 50 ohm gain block is based on a reliable HBT proprietary MMIC design providing unsurpassed performance for small-signal applications. Designed with an external bias resistor the NBB312 provides flexibility and stability. The NBB312 is packaged in a low-cost surface-mount ceramic package providing ease of assembly for high-volume tape-and-reel requirements. It is available in either 1000 or 3000 piece-per-reel quantities. Connectorized evaluation board designs optimized for high frequency are also available for characterization purposes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 12 GHz Cascadable Broadband GaAs MMIC Amplifier - NBB-312 - Qorvo
Greensboro, NC, United States
DC - 12 GHz Cascadable Broadband GaAs MMIC Amplifier
NBB-312
DC - 12 GHz Cascadable Broadband GaAs MMIC Amplifier NBB-312
Qorvo's NBB312 cascadable broadband InGaP/GaAs MMIC amplifier is a low-cost high-performance solution for general purpose RF and microwave amplification needs. This 50 ohm gain block is based on a reliable HBT proprietary MMIC design providing unsurpassed performance for small-signal applications. Designed with an external bias resistor the NBB312 provides flexibility and stability. The NBB312 is packaged in a low-cost surface-mount ceramic package providing ease of assembly for high-volume tape-and-reel requirements. It is available in either 1000 or 3000 piece-per-reel quantities. Connectorized evaluation board designs optimized for high frequency are also available for characterization purposes.

Qorvo's NBB312 cascadable broadband InGaP/GaAs MMIC amplifier is a low-cost high-performance solution for general purpose RF and microwave amplification needs. This 50 ohm gain block is based on a reliable HBT proprietary MMIC design providing unsurpassed performance for small-signal applications. Designed with an external bias resistor the NBB312 provides flexibility and stability. The NBB312 is packaged in a low-cost surface-mount ceramic package providing ease of assembly for high-volume tape-and-reel requirements. It is available in either 1000 or 3000 piece-per-reel quantities. Connectorized evaluation board designs optimized for high frequency are also available for characterization purposes.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number NBB-312
Product Name DC - 12 GHz Cascadable Broadband GaAs MMIC Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 12000 MHz
Minimum Gain 12.9 dB
Maximum Gain 12.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

18 - 40 GHz Low Noise Amplifier - CMD299K4 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
5.7 - 7.0 GHz 100 Watt GaN Power Amplifier Module - QPM1017 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier - QPL6202Q - Qorvo
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 2320 to 2345 MHz
View Details
5 - 1218 MHz, 75 Ohm, 21 dB CATV Amplifier - QPL8830 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 21 dB
View Details