Qorvo 2.8 - 3.5 GHz, 60 Watt GaN Power Amplifier QPA1027

Description
Qorvo's QPA1027 is a packaged high-power, S-band amplifier fabricated on Qorvo's production 0.25 um GaN on SiC High Voltage process (QGaN25HV). Covering 2.8 - 3.5 GHz, the QPA1027 provides 60 W of saturated output power and 22 dB of large-signal gain while achieving 55% power-added efficiency. The QPA1027 is packaged in a plastic overmold QFN with a Cu paddle offering easy handling with good thermal properties. As a result, the QPA1027 has bias flexibility allowing the user to vary the voltage to achieve optimum system performance while maintaining high reliability. The QPA1027 is matched to 50 ohms with integrated DC blocking caps on both I/O ports. With the high performance, good thermal characteristics and ease of handling and system integration, the QPA1027 is ideal for radar and satellite communication systems. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet
Description
Qorvo's QPA1027 is a packaged high-power, S-band amplifier fabricated on Qorvo's production 0.25 um GaN on SiC High Voltage process (QGaN25HV). Covering 2.8 - 3.5 GHz, the QPA1027 provides 60 W of saturated output power and 22 dB of large-signal gain while achieving 55% power-added efficiency. The QPA1027 is packaged in a plastic overmold QFN with a Cu paddle offering easy handling with good thermal properties. As a result, the QPA1027 has bias flexibility allowing the user to vary the voltage to achieve optimum system performance while maintaining high reliability. The QPA1027 is matched to 50 ohms with integrated DC blocking caps on both I/O ports. With the high performance, good thermal characteristics and ease of handling and system integration, the QPA1027 is ideal for radar and satellite communication systems. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8 - 3.5 GHz, 60 Watt GaN Power Amplifier - QPA1027 - Qorvo
Greensboro, NC, United States
2.8 - 3.5 GHz, 60 Watt GaN Power Amplifier
QPA1027
2.8 - 3.5 GHz, 60 Watt GaN Power Amplifier QPA1027
Qorvo's QPA1027 is a packaged high-power, S-band amplifier fabricated on Qorvo's production 0.25 um GaN on SiC High Voltage process (QGaN25HV). Covering 2.8 - 3.5 GHz, the QPA1027 provides 60 W of saturated output power and 22 dB of large-signal gain while achieving 55% power-added efficiency. The QPA1027 is packaged in a plastic overmold QFN with a Cu paddle offering easy handling with good thermal properties. As a result, the QPA1027 has bias flexibility allowing the user to vary the voltage to achieve optimum system performance while maintaining high reliability. The QPA1027 is matched to 50 ohms with integrated DC blocking caps on both I/O ports. With the high performance, good thermal characteristics and ease of handling and system integration, the QPA1027 is ideal for radar and satellite communication systems. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.

Qorvo's QPA1027 is a packaged high-power, S-band amplifier fabricated on Qorvo's production 0.25 um GaN on SiC High Voltage process (QGaN25HV). Covering 2.8 - 3.5 GHz, the QPA1027 provides 60 W of saturated output power and 22 dB of large-signal gain while achieving 55% power-added efficiency.

The QPA1027 is packaged in a plastic overmold QFN with a Cu paddle offering easy handling with good thermal properties. As a result, the QPA1027 has bias flexibility allowing the user to vary the voltage to achieve optimum system performance while maintaining high reliability.

The QPA1027 is matched to 50 ohms with integrated DC blocking caps on both I/O ports. With the high performance, good thermal characteristics and ease of handling and system integration, the QPA1027 is ideal for radar and satellite communication systems.

Lead-free and RoHS compliant.

For additional information on GaN thermal performance refer to the following application note and video.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPA1027
Product Name 2.8 - 3.5 GHz, 60 Watt GaN Power Amplifier
Amplifier Type Power Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 2800 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB2040N-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - ECG055B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
0.4 - 1.0 GHz Dual Channel Rx Digital Variable Gain Amplifier - QPB9350 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 0.4000 to 1 MHz
View Details
RF Amplifiers - 2312-QPL9096TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FDD, TDD
Frequency Range 1700 to 2700 MHz
View Details