Qorvo 6 - 18 GHz (C, X, Ku Band) Low Noise Amplifier MMIC CMD264

Description
Qorvo's CMD264 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.6 dB. The CMD264 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD264 amplifier is the perfect alternative to costly hybrid amplifiers.
Request a Quote Datasheet
Description
Qorvo's CMD264 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.6 dB. The CMD264 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD264 amplifier is the perfect alternative to costly hybrid amplifiers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 - 18 GHz (C, X, Ku Band) Low Noise Amplifier MMIC - CMD264 - Qorvo
Greensboro, NC, United States
6 - 18 GHz (C, X, Ku Band) Low Noise Amplifier MMIC
CMD264
6 - 18 GHz (C, X, Ku Band) Low Noise Amplifier MMIC CMD264
Qorvo's CMD264 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.6 dB. The CMD264 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD264 amplifier is the perfect alternative to costly hybrid amplifiers.

Qorvo's CMD264 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.6 dB. The CMD264 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD264 amplifier is the perfect alternative to costly hybrid amplifiers.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number CMD264
Product Name 6 - 18 GHz (C, X, Ku Band) Low Noise Amplifier MMIC
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 6000 to 18000 MHz
Minimum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL7433TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 3300 MHz
View Details
RF Amplifiers - 2312-QPL1823SRDKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
400 - 2300 MHz, 2 Watt Linear Amplifier - AH312-S8G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 400 to 2300 MHz
Output Power 33 dBm
View Details
RF Amplifiers - 2312-QPA2610-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8500 to 10500 MHz
View Details