Qorvo Automotive PDoA UWB Transceiver DW3300Q

Description
The DW3300Q is a fully integrated single chip Ultra-Wideband (UWB) low-power low-cost transceiver IC compliant to IEEE Std 802.15.4™-2020 and IEEE Std 802.15.4z™-2020 (BPRF mode) for automotive applications. It can be used in SS-TWR, DS-TWR, TDoA and PDoA systems to locate assets to an accuracy of 10 cm.
Request a Quote Datasheet
Description
The DW3300Q is a fully integrated single chip Ultra-Wideband (UWB) low-power low-cost transceiver IC compliant to IEEE Std 802.15.4™-2020 and IEEE Std 802.15.4z™-2020 (BPRF mode) for automotive applications. It can be used in SS-TWR, DS-TWR, TDoA and PDoA systems to locate assets to an accuracy of 10 cm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Greensboro, NC, United States
Automotive PDoA UWB Transceiver
DW3300Q
Automotive PDoA UWB Transceiver DW3300Q
The DW3300Q is a fully integrated single chip Ultra-Wideband (UWB) low-power low-cost transceiver IC compliant to IEEE Std 802.15.4™-2020 and IEEE Std 802.15.4z™-2020 (BPRF mode) for automotive applications. It can be used in SS-TWR, DS-TWR, TDoA and PDoA systems to locate assets to an accuracy of 10 cm.

The DW3300Q is a fully integrated single chip Ultra-Wideband (UWB) low-power low-cost transceiver IC compliant to IEEE Std 802.15.4™-2020 and IEEE Std 802.15.4z™-2020 (BPRF mode) for automotive applications. It can be used in SS-TWR, DS-TWR, TDoA and PDoA systems to locate assets to an accuracy of 10 cm.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number DW3300Q
Product Name Automotive PDoA UWB Transceiver
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
5 GHz Wi-Fi Front End Module - QPF4528 - Qorvo
Specs
Features RoHS
Operating Frequency 4900 to 5925 MHz
Package Type Laminate
View Details