Qorvo 5 GHz Wi-Fi Front End Module QPF4528

Description
The Qorvo® QPF4528 is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.3 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. The receive path is pinned out so external filtering can be added in the optimal position. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. There are two options for power detect, a DC power detector which has voltage output and an RF power detector with an RF output from a directional coupler. The QPF4528 integrates a 5 GHz power amplifier (PA), regulator, single pole two throw switch (SP2T), bypassable low noise amplifier (LNA), coupler and voltage power detector into a single device.
Request a Quote Datasheet
Description
The Qorvo® QPF4528 is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.3 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. The receive path is pinned out so external filtering can be added in the optimal position. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. There are two options for power detect, a DC power detector which has voltage output and an RF power detector with an RF output from a directional coupler. The QPF4528 integrates a 5 GHz power amplifier (PA), regulator, single pole two throw switch (SP2T), bypassable low noise amplifier (LNA), coupler and voltage power detector into a single device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 GHz Wi-Fi Front End Module - QPF4528 - Qorvo
Greensboro, NC, United States
5 GHz Wi-Fi Front End Module
QPF4528
5 GHz Wi-Fi Front End Module QPF4528
The Qorvo® QPF4528 is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.3 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. The receive path is pinned out so external filtering can be added in the optimal position. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. There are two options for power detect, a DC power detector which has voltage output and an RF power detector with an RF output from a directional coupler. The QPF4528 integrates a 5 GHz power amplifier (PA), regulator, single pole two throw switch (SP2T), bypassable low noise amplifier (LNA), coupler and voltage power detector into a single device.

The Qorvo® QPF4528 is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.3 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. The receive path is pinned out so external filtering can be added in the optimal position. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included.

There are two options for power detect, a DC power detector which has voltage output and an RF power detector with an RF output from a directional coupler. The QPF4528 integrates a 5 GHz power amplifier (PA), regulator, single pole two throw switch (SP2T), bypassable low noise amplifier (LNA), coupler and voltage power detector into a single device.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4528
Product Name 5 GHz Wi-Fi Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 High Power Front End Module - QPF4659 - Qorvo
Specs
Features RoHS
Operating Frequency 5925 to 7125 MHz
Package Type Laminate
View Details
2.4 GHz 802.11ax Wi-Fi Front End Module - QPF4288 - Qorvo
Specs
Features RoHS
Operating Frequency 2400 to 2500 MHz
Package Type Laminate
View Details
5 GHz Wi-Fi 6 U-NII1-2a bandBoost Integrated Front End Module - QPF7551 - Qorvo
Specs
Features RoHS
Operating Frequency 5170 to 5330 MHz
Package Type Laminate
View Details