Qorvo 8.5 - 10.5 GHz 2 Watt Transmit / Receive Module QPF5002

Description
QPF5002 is a multi-die front-end module (FEM) designed for 8.5 - 10.5 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 2 W saturated, receiver noise figure is 2.1 dB. Lead free and RoHS compliant.
Request a Quote Datasheet
Description
QPF5002 is a multi-die front-end module (FEM) designed for 8.5 - 10.5 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 2 W saturated, receiver noise figure is 2.1 dB. Lead free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Greensboro, NC, United States
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module
QPF5002
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module QPF5002
QPF5002 is a multi-die front-end module (FEM) designed for 8.5 - 10.5 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 2 W saturated, receiver noise figure is 2.1 dB. Lead free and RoHS compliant.

QPF5002 is a multi-die front-end module (FEM) designed for 8.5 - 10.5 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 2 W saturated, receiver noise figure is 2.1 dB. Lead free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF5002
Product Name 8.5 - 10.5 GHz 2 Watt Transmit / Receive Module
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi Front End Module - QPF4530 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5925 MHz
Package Type Laminate
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4659 - Qorvo
Specs
Features RoHS
Operating Frequency 5925 to 7125 MHz
Package Type Laminate
View Details