Qorvo DC - 30 GHz 6-bit Digital Attenuator CMD325

Description
Qorvo's CMD325 is negative controlled, wideband GaAs MMIC 6-bit digital attenuator die which operates from DC to 30 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or -5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4, 8 and 16 dB, for a total attenuation of 31.5 dB. The CMD325 has a low insertion loss of 4 dB at 12 GHz and the attenuation accuracy is typically 0.2 dB step error. The CMD325 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD325 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD325 is negative controlled, wideband GaAs MMIC 6-bit digital attenuator die which operates from DC to 30 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or -5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4, 8 and 16 dB, for a total attenuation of 31.5 dB. The CMD325 has a low insertion loss of 4 dB at 12 GHz and the attenuation accuracy is typically 0.2 dB step error. The CMD325 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD325 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 30 GHz 6-bit Digital Attenuator - CMD325 - Qorvo
Greensboro, NC, United States
DC - 30 GHz 6-bit Digital Attenuator
CMD325
DC - 30 GHz 6-bit Digital Attenuator CMD325
Qorvo's CMD325 is negative controlled, wideband GaAs MMIC 6-bit digital attenuator die which operates from DC to 30 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or -5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4, 8 and 16 dB, for a total attenuation of 31.5 dB. The CMD325 has a low insertion loss of 4 dB at 12 GHz and the attenuation accuracy is typically 0.2 dB step error. The CMD325 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD325 offers full passivation for increased reliability and moisture protection.

Qorvo's CMD325 is negative controlled, wideband GaAs MMIC 6-bit digital attenuator die which operates from DC to 30 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or -5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4, 8 and 16 dB, for a total attenuation of 31.5 dB. The CMD325 has a low insertion loss of 4 dB at 12 GHz and the attenuation accuracy is typically 0.2 dB step error. The CMD325 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD325 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number CMD325
Product Name DC - 30 GHz 6-bit Digital Attenuator
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 30 GHz
Unlock Full Specs
to access all available technical data

Similar Products

2 - 25 GHz Voltage Variable Attenuator, Die - TGL2767 - Qorvo
Specs
Attenuator Type Variable
Frequency 2 to 31 GHz
Insertion Loss 2 dB
View Details
3 suppliers
Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Specs
Attenuation 31.75 dB
Package Type 16-VFQFN Exposed Pad
View Details
3 dB Wideband Fixed Attenuator - TGL4201-03 - Qorvo
Specs
Attenuator Type Fixed
Frequency 0.0 to 40 GHz
Attenuation 3 dB
View Details
2 suppliers