Qorvo's QPC6713Q is a 7-bit digital step attenuator (DSA) that features high linearity over the entire 31.75 dB gain control range in 0.25 dB steps. The QPC6713Q uses a serial control interface and has a low insertion loss of 1.7 dB at 2 GHz. The patented circuit architecture provides overshoot-free transient switching performance using a single +3 V to +5 V power supply. External address pins allow up to eight DSAs to be controlled on a single bus.
The QPC6713Q is available in a standard lead-free, RoHS-compliant 16 pad 3 x3 mm QFN package.
| Qorvo | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | QPC6713Q |
| Product Name | 50 - 6000 MHz Serial Controlled Digital Step Attenuator for Automotive, 7-Bit, 0.25 dB Steps |
| Attenuator Type | Digital |
| Number of Bits | 7 |
| Frequency | 0.0500 to 6 GHz |