Qorvo Attenuators QPC6713TR7

Description
50-6000MHZ 7-BIT, 31.75DB RANGE
Request a Quote Datasheet
Description
50-6000MHZ 7-BIT, 31.75DB RANGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Thief River Falls, MN, United States
50-6000MHZ 7-BIT, 31.75DB RANGE

50-6000MHZ 7-BIT, 31.75DB RANGE

Buy Now Datasheet
Attenuators - 2312-QPC6713TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
50-6000MHZ 7-BIT, 31.75DB RANGE

50-6000MHZ 7-BIT, 31.75DB RANGE

Buy Now Datasheet
Attenuators - 2312-QPC6713TR7TR-ND - DigiKey
Thief River Falls, MN, United States
50-6000MHZ 7-BIT, 31.75DB RANGE

50-6000MHZ 7-BIT, 31.75DB RANGE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-QPC6713TR7CT-ND
Product Name Attenuators
Attenuation 31.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 - 6000 MHz, 3 - 5 V Low Loss Voltage Controlled Attenuator - RFSA2033 - Qorvo
Specs
Frequency 0.0500 to 6 GHz
Insertion Loss 1 dB
Attenuation 25 dB
View Details
Fixed Attenuators - NFA1805 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details