Qorvo 25 GHz Attenuator TGL2767

Description
2 - 25 GHz Voltage Variable Attenuator Product overview: TGL2767 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 25 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-TGL2767 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 - 25 GHz Voltage Variable Attenuator Product overview: TGL2767 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 25 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-TGL2767 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 GHz Attenuator - 852-TGL2767 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25 GHz Attenuator
852-TGL2767
25 GHz Attenuator 852-TGL2767
2 - 25 GHz Voltage Variable Attenuator Product overview: TGL2767 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 25 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-TGL2767 can be used for catalog matching and distributor lookup.

2 - 25 GHz Voltage Variable Attenuator Product overview: TGL2767 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 25 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-TGL2767 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 2312-TGL2767-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
2312-TGL2767-ND
Attenuators 2312-TGL2767-ND
2-25 GHZ V VARIABLE ATTN, DIE

2-25 GHZ V VARIABLE ATTN, DIE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF Attenuators RF Attenuators
Product Number 852-TGL2767 2312-TGL2767-ND
Product Name 25 GHz Attenuator Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
Jitter Attenuators - SI5342D-D12797-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
30 dB Programmable Attenuator, 100 MHz - 30 GHz - RCDAT-30G-30 - Mini-Circuits
Specs
Frequency 0.1000 to 30 GHz
Insertion Loss 5.8 dB
VSWR 1.4 :1
View Details