Qorvo 18 - 40 GHz (K, Ka Band) Low Noise Amplifier CMD299

Description
Qorvo's CMD299 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 30 GHz and delivers greater than 17 dB of gain with a corresponding noise figure of 3.5 dB and output 1 dB compression point of +7 dBm. The CMD299 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD299 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD299 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 30 GHz and delivers greater than 17 dB of gain with a corresponding noise figure of 3.5 dB and output 1 dB compression point of +7 dBm. The CMD299 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD299 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 - 40 GHz (K, Ka Band) Low Noise Amplifier - CMD299 - Qorvo
Greensboro, NC, United States
18 - 40 GHz (K, Ka Band) Low Noise Amplifier
CMD299
18 - 40 GHz (K, Ka Band) Low Noise Amplifier CMD299
Qorvo's CMD299 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 30 GHz and delivers greater than 17 dB of gain with a corresponding noise figure of 3.5 dB and output 1 dB compression point of +7 dBm. The CMD299 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD299 offers full passivation for increased reliability and moisture protection.

Qorvo's CMD299 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 30 GHz and delivers greater than 17 dB of gain with a corresponding noise figure of 3.5 dB and output 1 dB compression point of +7 dBm. The CMD299 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD299 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number CMD299
Product Name 18 - 40 GHz (K, Ka Band) Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 18000 to 40000 MHz
Minimum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

400 - 4200 MHz, 0.5 Watt High Linearity Amplifier - QPA9119 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 400 to 4200 MHz
View Details
2 suppliers
RF Amplifiers - 2312-QPA2598TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz
View Details
RF Amplifiers - 2312-QPA0016TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG403-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details