Qorvo RF Amplifiers QPA0016TR7

Description
13.75-14.5GHZ 12W, AC-SMT
Request a Quote Datasheet
Description
13.75-14.5GHZ 12W, AC-SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA0016TR7TR-ND - DigiKey
Thief River Falls, MN, United States
13.75-14.5GHZ 12W, AC-SMT

13.75-14.5GHZ 12W, AC-SMT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA0016TR7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
Minimum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 - 1218 MHz High Linearity, Low Noise CATV Gain Block - RFCA8830 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 45 to 1218 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Low Noise Amplifiers - NLA-500-40000-43-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 40000 MHz
Minimum Gain 43 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details