Qorvo RF Amplifiers CMD275P4

Description
DC - 26.5 GHZ LOW PHASE NOISE AM
Request a Quote Datasheet
Description
DC - 26.5 GHZ LOW PHASE NOISE AM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD275P4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD275P4DKR-ND
RF Amplifiers 2312-CMD275P4DKR-ND
DC - 26.5 GHZ LOW PHASE NOISE AM

DC - 26.5 GHZ LOW PHASE NOISE AM

Buy Now Datasheet
RF Amplifiers - 2312-CMD275P4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD275P4TR-ND
RF Amplifiers 2312-CMD275P4TR-ND
DC - 26.5 GHZ LOW PHASE NOISE AM

DC - 26.5 GHZ LOW PHASE NOISE AM

Buy Now Datasheet
RF Amplifiers - 2312-CMD275P4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD275P4CT-ND
RF Amplifiers 2312-CMD275P4CT-ND
DC - 26.5 GHZ LOW PHASE NOISE AM

DC - 26.5 GHZ LOW PHASE NOISE AM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD275P4DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 26500 MHz
Minimum Gain 16.5 dB
Maximum Gain 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8833SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Sky5® Mid- and High Band Front-End Module for 3G, 4G, and 5G Applications - SKY58085-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 62-pad
View Details
ADM-8625PSM, 0.75 - 8 GHz High Dynamic Range Gain Block - ADM-8625PSM - Marki Microwave LLC
Specs
Frequency Range 750 to 8000 MHz
Package Type Surface Mount; surface-mount
View Details