Mini-Circuits SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, SOT-89 Style Package GALI-3+

Description
Gali-3+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 20,000 years at +85°C case temperature. Gali-3+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. T ECO-024667 GALI-3+ MCL NY 260421 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-3+ 50Ω DC to 3 GHz
Request a Quote
Description
Gali-3+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 20,000 years at +85°C case temperature. Gali-3+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. T ECO-024667 GALI-3+ MCL NY 260421 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-3+ 50Ω DC to 3 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GALI-3+ is a monolithic microwave integrated circuit amplifier designed for DC to 3 GHz operation in cellular and communication systems. It is housed in a miniature SOT-89 package with an exposed metal bottom for heat dissipation and is internally matched to 50Ω. The device operates at 35 mA with a supply voltage range of +3.0 to +4.1 V, delivering +12.5 dBm typical output power at 1 dB compression and an output IP3 of +25 dBm. It features a noise figure of 3.5 dB and an input return loss of 14 dB. The thermal resistance from junction to case is 127 °C/W. The part is rated for an operating temperature range of -45°C to +85°C, meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020C, and complies with ESD Human Body Model Class 1A and Machine Model Class M1 standards. It is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

The GALI-3+ is a monolithic microwave integrated circuit amplifier designed for DC to 3 GHz operation in cellular and communication systems. It is housed in a miniature SOT-89 package with an exposed metal bottom for heat dissipation and is internally matched to 50Ω. The device operates at 35 mA with a supply voltage range of +3.0 to +4.1 V, delivering +12.5 dBm typical output power at 1 dB compression and an output IP3 of +25 dBm. It features a noise figure of 3.5 dB and an input return loss of 14 dB. The thermal resistance from junction to case is 127 °C/W. The part is rated for an operating temperature range of -45°C to +85°C, meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020C, and complies with ESD Human Body Model Class 1A and Machine Model Class M1 standards. It is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, SOT-89 Style Package - GALI-3+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, SOT-89 Style Package
GALI-3+
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, SOT-89 Style Package GALI-3+
Gali-3+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 20,000 years at +85°C case temperature. Gali-3+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. T ECO-024667 GALI-3+ MCL NY 260421 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-3+ 50Ω DC to 3 GHz

Gali-3+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 20,000 years at +85°C case temperature. Gali-3+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. T ECO-024667 GALI-3+ MCL NY 260421 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-3+ 50Ω DC to 3 GHz

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - GALI-3+
267143-GALI-3+
RF Amplifiers - GALI-3+ 267143-GALI-3+
Manufacturer: Mini-Circuits Win Source Part Number: 267143-GALI-3+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 267143-GALI-3+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
RF Amplifiers - 3157-GALI-3+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GALI-3+DKR-ND
RF Amplifiers 3157-GALI-3+DKR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 3GHz SOT-89

RF Amplifier IC Cellular, PCS 0Hz ~ 3GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-GALI-3+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GALI-3+CT-ND
RF Amplifiers 3157-GALI-3+CT-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 3GHz SOT-89

RF Amplifier IC Cellular, PCS 0Hz ~ 3GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-GALI-3+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GALI-3+TR-ND
RF Amplifiers 3157-GALI-3+TR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 3GHz SOT-89

RF Amplifier IC Cellular, PCS 0Hz ~ 3GHz SOT-89

Buy Now Datasheet
RF and Wireless - RF Amplifiers - GALI-3+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
GALI-3+
RF and Wireless - RF Amplifiers GALI-3+
IC AMP CELLULAR 0HZ-3GHZ SOT89

IC AMP CELLULAR 0HZ-3GHZ SOT89

Supplier's Site

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number GALI-3+ 267143-GALI-3+ 3157-GALI-3+DKR-ND GALI-3+
Product Name SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, SOT-89 Style Package RF Amplifiers - GALI-3+ RF Amplifiers RF and Wireless - RF Amplifiers
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Minimum Gain 15.8 dB 15.8 dB ? to 15.8 dB
Maximum Gain 22.4 dB 15.8 dB 15.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package - VAM-3+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 2000 MHz
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-1042JX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Connectorized SMA, High Power Amplifier, 600 MHz to 2500 MHz, 50Ω - ZHL-0G62G5030X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 80 C (-4 to 176 F)
Frequency Range 600 to 2500 MHz
View Details
2 suppliers
Connectorized SMA, 30W High Power Amplifier, 2 to 8 GHz, 50Ω - ZHL-2G08G0030X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 8000 MHz
View Details