Qorvo RF Amplifiers QPL1240TR13

Description
17DB GAIN, 5V, 290MA, SOIC-8, 5M
Request a Quote Datasheet
Description
17DB GAIN, 5V, 290MA, SOIC-8, 5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1240TR13TR-ND - DigiKey
Thief River Falls, MN, United States
17DB GAIN, 5V, 290MA, SOIC-8, 5M

17DB GAIN, 5V, 290MA, SOIC-8, 5M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1240TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
Minimum Gain 17.9 dB
Maximum Gain 17.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4563A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-12000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 12000 to 18000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details