Qorvo RF Amplifiers QPA2610

Description
2 W X-BD GAN PA
Request a Quote
Description
2 W X-BD GAN PA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Qorvo QPA2610 is a high-performance 2 Watt X-Band power amplifier designed for applications in radar, communications, and satellite communications. It operates within a frequency range of 8.5 to 10.5 GHz and delivers over 33 dBm of output power with a power-added efficiency exceeding 47%. The amplifier features a small signal gain of greater than 37.5 dB and is housed in a compact 5 x 5 mm plastic overmold QFN package, which is suitable for tight lattice spacing in phased array radar systems. The RF input and output ports are matched to 50? and include integrated DC blocking capacitors. The recommended bias conditions are a drain voltage of 20 V and a quiescent drain current of 56 mA. The QPA2610 is lead-free and compliant with RoHS standards, making it a suitable choice for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Qorvo QPA2610 is a high-performance 2 Watt X-Band power amplifier designed for applications in radar, communications, and satellite communications. It operates within a frequency range of 8.5 to 10.5 GHz and delivers over 33 dBm of output power with a power-added efficiency exceeding 47%. The amplifier features a small signal gain of greater than 37.5 dB and is housed in a compact 5 x 5 mm plastic overmold QFN package, which is suitable for tight lattice spacing in phased array radar systems. The RF input and output ports are matched to 50? and include integrated DC blocking capacitors. The recommended bias conditions are a drain voltage of 20 V and a quiescent drain current of 56 mA. The QPA2610 is lead-free and compliant with RoHS standards, making it a suitable choice for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA2610-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA2610-ND
RF Amplifiers 2312-QPA2610-ND
2 W X-BD GAN PA

2 W X-BD GAN PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA2610-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8500 to 10500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 500 to 2000 MHz
Minimum Gain 12 to 15 dB
View Details
2.4 GHz Power Amplifier with Power Detector - SE2528L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 800 MHz to 1200 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-122+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 800 to 1200 MHz
Minimum Gain 18.1 dB
View Details
3 suppliers