Qorvo 400 - 2300 MHz, 2 Watt Linear Amplifier AH312-S8G

Description
Qorvo's AH312-S8G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrowband tuned application circuits with up to +49 dBm OIP3 and +33 dBm of compressed 1dB power. It is housed in a lead-free / RoHS-compliant SOIC-8 package. All devices are 100% RF and DC tested. The AH312-S8G is targeted for use as a driver amplifier in wireless infrastructure where high linearity and medium power is required. An internal active bias allows the AH312-S8G to maintain high linearity over temperature and operate directly off a single +5V supply. This combination makes the device an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G base stations.
Request a Quote Datasheet
Description
Qorvo's AH312-S8G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrowband tuned application circuits with up to +49 dBm OIP3 and +33 dBm of compressed 1dB power. It is housed in a lead-free / RoHS-compliant SOIC-8 package. All devices are 100% RF and DC tested. The AH312-S8G is targeted for use as a driver amplifier in wireless infrastructure where high linearity and medium power is required. An internal active bias allows the AH312-S8G to maintain high linearity over temperature and operate directly off a single +5V supply. This combination makes the device an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G base stations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 - 2300 MHz, 2 Watt Linear Amplifier - AH312-S8G - Qorvo
Greensboro, NC, United States
400 - 2300 MHz, 2 Watt Linear Amplifier
AH312-S8G
400 - 2300 MHz, 2 Watt Linear Amplifier AH312-S8G
Qorvo's AH312-S8G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrowband tuned application circuits with up to +49 dBm OIP3 and +33 dBm of compressed 1dB power. It is housed in a lead-free / RoHS-compliant SOIC-8 package. All devices are 100% RF and DC tested. The AH312-S8G is targeted for use as a driver amplifier in wireless infrastructure where high linearity and medium power is required. An internal active bias allows the AH312-S8G to maintain high linearity over temperature and operate directly off a single +5V supply. This combination makes the device an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G base stations.

Qorvo's AH312-S8G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrowband tuned application circuits with up to +49 dBm OIP3 and +33 dBm of compressed 1dB power. It is housed in a lead-free / RoHS-compliant SOIC-8 package. All devices are 100% RF and DC tested.

The AH312-S8G is targeted for use as a driver amplifier in wireless infrastructure where high linearity and medium power is required. An internal active bias allows the AH312-S8G to maintain high linearity over temperature and operate directly off a single +5V supply. This combination makes the device an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G base stations.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number AH312-S8G
Product Name 400 - 2300 MHz, 2 Watt Linear Amplifier
RoHS Compliant RoHS
Frequency Range 400 to 2300 MHz
Output Power 33 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB8958SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details
RF Amplifiers - 2312-QPA1008SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3800 MHz
View Details
RF & MW Power Amplifier - 1096007 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 27000 to 31000 MHz
Maximum Gain 23 dB
View Details
RF Amplifiers - 2312-QPL7433SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 3300 MHz
View Details