Qorvo RF Amplifiers QPL1821SR

Description
1.8GHZ 5V, PUSH PULL, 19DB GAIN
Request a Quote Datasheet
Description
1.8GHZ 5V, PUSH PULL, 19DB GAIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1821SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL1821SRTR-ND
RF Amplifiers 2312-QPL1821SRTR-ND
1.8GHZ 5V, PUSH PULL, 19DB GAIN

1.8GHZ 5V, PUSH PULL, 19DB GAIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1821SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2611-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12000 MHz
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Broadband/CATV (75 Ohm) Drop Amplifier - ADA10000RS3P1 - Richardson RFPD
Specs
Frequency Range 50 to 1000 MHz
Maximum Gain 15 dB
Noise Figure 2 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details