Qorvo RF Amplifiers QPA2628D

Description
25-32 GHZ LNA DIE
Request a Quote Datasheet
Description
25-32 GHZ LNA DIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA2628D-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA2628D-ND
RF Amplifiers 2312-QPA2628D-ND
25-32 GHZ LNA DIE

25-32 GHZ LNA DIE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA2628D-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 25000 to 31000 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9853PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details