Qorvo RF Amplifiers CMD240C4

Description
DC-22 GHZ DISTRIBUTED AMPLIFIER
Request a Quote Datasheet
Description
DC-22 GHZ DISTRIBUTED AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD240C4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD240C4CT-ND
RF Amplifiers 2312-CMD240C4CT-ND
DC-22 GHZ DISTRIBUTED AMPLIFIER

DC-22 GHZ DISTRIBUTED AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD240C4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD240C4DKR-ND
RF Amplifiers 2312-CMD240C4DKR-ND
DC-22 GHZ DISTRIBUTED AMPLIFIER

DC-22 GHZ DISTRIBUTED AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD240C4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD240C4TR-ND
RF Amplifiers 2312-CMD240C4TR-ND
DC-22 GHZ DISTRIBUTED AMPLIFIER

DC-22 GHZ DISTRIBUTED AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD240C4CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 22000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD295C4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details