Qorvo RF Amplifiers CMD295C4

Description
2 - 20 GHZ DRIVER AMPLIFIER
Request a Quote Datasheet
Description
2 - 20 GHZ DRIVER AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD295C4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD295C4CT-ND
RF Amplifiers 2312-CMD295C4CT-ND
2 - 20 GHZ DRIVER AMPLIFIER

2 - 20 GHZ DRIVER AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD295C4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD295C4TR-ND
RF Amplifiers 2312-CMD295C4TR-ND
2 - 20 GHZ DRIVER AMPLIFIER

2 - 20 GHZ DRIVER AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD295C4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD295C4DKR-ND
RF Amplifiers 2312-CMD295C4DKR-ND
2 - 20 GHZ DRIVER AMPLIFIER

2 - 20 GHZ DRIVER AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD295C4CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
Minimum Gain 26 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA8840SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
1 GHz CATV Line Amplifier MMIC - ACA1206 - Skyworks Solutions, Inc.
Specs
Minimum Gain 13.7 dB
Maximum Gain 14.7 dB
Noise Figure 3 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details