Qorvo DC-20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC CMD203

Description
Qorvo's CMD203 is a broadband RF / Microwave MMIC SP4T switch in die form. The CMD203 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.
Request a Quote Datasheet
Description
Qorvo's CMD203 is a broadband RF / Microwave MMIC SP4T switch in die form. The CMD203 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203 - Qorvo
Greensboro, NC, United States
DC-20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC
CMD203
DC-20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC CMD203
Qorvo's CMD203 is a broadband RF / Microwave MMIC SP4T switch in die form. The CMD203 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Qorvo's CMD203 is a broadband RF / Microwave MMIC SP4T switch in die form. The CMD203 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number CMD203
Product Name DC-20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3.1 - 4.2 GHz Single Channel Switch-LNA - QPB9362 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
DC-12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details
5 - 3,000 MHz, 75 Ohm, SPDT Reflective Switch - QPC7512 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3 volts
View Details
5 - 6000 MHz Absorptive High Isolation SPST Switch - QPC6014 - Qorvo
Specs
Switch Type SPST
Supply Voltage (VS) 1.8 volts
Min Operating Current 0.0750 mA
View Details