Qorvo DC-12 GHz (L, S, C, X Band) DPDT Transfer Switch CMD273P3

Description
Qorvo's CMD273P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD273P3 covers DC to 12 GHz and offers a low insertion loss of 1.7 dB and high isolation of 42 dB at 6 GHz. The CMD273P3 operates using complementary control voltage logic lines of 0/+5 V.
Request a Quote Datasheet
Description
Qorvo's CMD273P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD273P3 covers DC to 12 GHz and offers a low insertion loss of 1.7 dB and high isolation of 42 dB at 6 GHz. The CMD273P3 operates using complementary control voltage logic lines of 0/+5 V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Greensboro, NC, United States
DC-12 GHz (L, S, C, X Band) DPDT Transfer Switch
CMD273P3
DC-12 GHz (L, S, C, X Band) DPDT Transfer Switch CMD273P3
Qorvo's CMD273P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD273P3 covers DC to 12 GHz and offers a low insertion loss of 1.7 dB and high isolation of 42 dB at 6 GHz. The CMD273P3 operates using complementary control voltage logic lines of 0/+5 V.

Qorvo's CMD273P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD273P3 covers DC to 12 GHz and offers a low insertion loss of 1.7 dB and high isolation of 42 dB at 6 GHz. The CMD273P3 operates using complementary control voltage logic lines of 0/+5 V.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number CMD273P3
Product Name DC-12 GHz (L, S, C, X Band) DPDT Transfer Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50 - 3700 MHz Differential SPDT or Dual SPDT Switch - RFSW6222 - Qorvo
Specs
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
Min Operating Current 0.0900 mA
View Details
2 to 18 GHz High Power SPST Switch - QPC1030D - Qorvo
Specs
Standards and Certifications RoHS
Package Type Die
View Details
5 -3000 MHz SPST High Isolation Absorptive Switch - QPC4270 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 3 volts
View Details
0.3 - 6.0 GHz Wi-Fi SPDT Switch - RFSW8008 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3.6 volts
View Details