Qorvo 5 - 6000 MHz Absorptive High Isolation SP4T Switch QPC6044

Description
Qorvo's QPC6044 is a Silicon on Insulator (SOI) single-pole, 4-throw (SP4T) switch, designed for use in cellular, 3G, LTE, and other high performance communications systems. It offers high isolation symmetric topology with excellent linearity and power handling capability. No blocking capacitors are necessary on the RF ports. The design is non-reflective such that the RFX ports are terminated into 50 in the off state. QPC6044 is +1.8 V logic compatible, and incorporates a single pin to disable the internal Negative Voltage Generator (NVG) and supply a negative voltage from off-chip, if necessary.
Request a Quote Datasheet
Description
Qorvo's QPC6044 is a Silicon on Insulator (SOI) single-pole, 4-throw (SP4T) switch, designed for use in cellular, 3G, LTE, and other high performance communications systems. It offers high isolation symmetric topology with excellent linearity and power handling capability. No blocking capacitors are necessary on the RF ports. The design is non-reflective such that the RFX ports are terminated into 50 in the off state. QPC6044 is +1.8 V logic compatible, and incorporates a single pin to disable the internal Negative Voltage Generator (NVG) and supply a negative voltage from off-chip, if necessary.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 6000 MHz Absorptive High Isolation SP4T Switch - QPC6044 - Qorvo
Greensboro, NC, United States
5 - 6000 MHz Absorptive High Isolation SP4T Switch
QPC6044
5 - 6000 MHz Absorptive High Isolation SP4T Switch QPC6044
Qorvo's QPC6044 is a Silicon on Insulator (SOI) single-pole, 4-throw (SP4T) switch, designed for use in cellular, 3G, LTE, and other high performance communications systems. It offers high isolation symmetric topology with excellent linearity and power handling capability. No blocking capacitors are necessary on the RF ports. The design is non-reflective such that the RFX ports are terminated into 50 in the off state. QPC6044 is +1.8 V logic compatible, and incorporates a single pin to disable the internal Negative Voltage Generator (NVG) and supply a negative voltage from off-chip, if necessary.

Qorvo's QPC6044 is a Silicon on Insulator (SOI) single-pole, 4-throw (SP4T) switch, designed for use in cellular, 3G, LTE, and other high performance communications systems. It offers high isolation symmetric topology with excellent linearity and power handling capability. No blocking capacitors are necessary on the RF ports. The design is non-reflective such that the RFX ports are terminated into 50 in the off state. QPC6044 is +1.8 V logic compatible, and incorporates a single pin to disable the internal Negative Voltage Generator (NVG) and supply a negative voltage from off-chip, if necessary.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QPC6044
Product Name 5 - 6000 MHz Absorptive High Isolation SP4T Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 18 GHz, 10 Watt, High Power GaN SPDT Switch - TGS2353-2 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
0.5 - 6 GHz, 100 Watt, High Power GaN SPDT Switch - TGS2355 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
29 - 31 GHz Phase Shifter with Integrated SPDT Switch - QPC1000 - Qorvo
Specs
Standards and Certifications RoHS
Package Type SMP
View Details
700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details