Qorvo 5 - 6000 MHz General Purpose Automotive SPDT Wideband Switch QPC8010Q

Description
The QPC8010Q is a single-pole, double-throw switch designed for applications requiring very low insertion loss and high power handling capability. The excellent linearity performance of this device makes it ideal for use in many applications; specifically targeted at automotive / AEC-Q100 qualified applications.
Request a Quote Datasheet
Description
The QPC8010Q is a single-pole, double-throw switch designed for applications requiring very low insertion loss and high power handling capability. The excellent linearity performance of this device makes it ideal for use in many applications; specifically targeted at automotive / AEC-Q100 qualified applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 6000 MHz General Purpose Automotive SPDT Wideband Switch - QPC8010Q - Qorvo
Greensboro, NC, United States
5 - 6000 MHz General Purpose Automotive SPDT Wideband Switch
QPC8010Q
5 - 6000 MHz General Purpose Automotive SPDT Wideband Switch QPC8010Q
The QPC8010Q is a single-pole, double-throw switch designed for applications requiring very low insertion loss and high power handling capability. The excellent linearity performance of this device makes it ideal for use in many applications; specifically targeted at automotive / AEC-Q100 qualified applications.

The QPC8010Q is a single-pole, double-throw switch designed for applications requiring very low insertion loss and high power handling capability. The excellent linearity performance of this device makes it ideal for use in many applications; specifically targeted at automotive / AEC-Q100 qualified applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QPC8010Q
Product Name 5 - 6000 MHz General Purpose Automotive SPDT Wideband Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz 3G/4G/Diversity RFFE SP7T Switch - RF1657 - Qorvo
Specs
Switch Type SP7T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details
29 - 31 GHz Phase Shifter with Integrated SPDT Switch - QPC1000 - Qorvo
Specs
Standards and Certifications RoHS
Package Type SMP
View Details
700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
0.3 - 6.0 GHz Wi-Fi SPDT Switch - RFSW8008 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3.6 volts
View Details