Qorvo 60 - 3500 MHz, 0.25 Watt Linear Amplifier AH128-89G

Description
Qorvo's AH128-89G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance across a broad range with +40 dBm OIP3 and +25 dBm of compressed 1dB power while drawing 115 mA current. The AH128-89G is available in a lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested. The AH128-89G is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power, and high efficiency are required. Internal biasing allows the AH128-89G to maintain high linearity over temperature and operate directly off a single +5V supply. This combination makes the device an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G base stations.
Request a Quote Datasheet
Description
Qorvo's AH128-89G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance across a broad range with +40 dBm OIP3 and +25 dBm of compressed 1dB power while drawing 115 mA current. The AH128-89G is available in a lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested. The AH128-89G is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power, and high efficiency are required. Internal biasing allows the AH128-89G to maintain high linearity over temperature and operate directly off a single +5V supply. This combination makes the device an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G base stations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 - 3500 MHz, 0.25 Watt Linear Amplifier - AH128-89G - Qorvo
Greensboro, NC, United States
60 - 3500 MHz, 0.25 Watt Linear Amplifier
AH128-89G
60 - 3500 MHz, 0.25 Watt Linear Amplifier AH128-89G
Qorvo's AH128-89G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance across a broad range with +40 dBm OIP3 and +25 dBm of compressed 1dB power while drawing 115 mA current. The AH128-89G is available in a lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested. The AH128-89G is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power, and high efficiency are required. Internal biasing allows the AH128-89G to maintain high linearity over temperature and operate directly off a single +5V supply. This combination makes the device an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G base stations.

Qorvo's AH128-89G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance across a broad range with +40 dBm OIP3 and +25 dBm of compressed 1dB power while drawing 115 mA current. The AH128-89G is available in a lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested.

The AH128-89G is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power, and high efficiency are required. Internal biasing allows the AH128-89G to maintain high linearity over temperature and operate directly off a single +5V supply. This combination makes the device an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G base stations.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number AH128-89G
Product Name 60 - 3500 MHz, 0.25 Watt Linear Amplifier
RoHS Compliant RoHS
Frequency Range 60 to 3500 MHz
Output Power 25 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1812TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - 2312-QPA0524TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, Radar
Frequency Range 24250 to 26500 MHz
View Details
RF Amplifiers - 2312-QPA0506-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 5000 to 6000 MHz
View Details
RF Amplifiers - 2312-CMD249P5-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details