Qorvo DC - 6000 MHz Cascadable Gain Block AG303-86G

Description
Qorvo's AG303-86G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG303-86G typically provides 20.5 dB gain, +26 dBm OIP3, and +14 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / RoHS-compliant SOT-86 (micro-X) industry-standard SMT package. The AG303-86G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG303-86G will work for other various applications within the DC to 6 GHz frequency range such as CATV.
Request a Quote Datasheet
Description
Qorvo's AG303-86G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG303-86G typically provides 20.5 dB gain, +26 dBm OIP3, and +14 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / RoHS-compliant SOT-86 (micro-X) industry-standard SMT package. The AG303-86G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG303-86G will work for other various applications within the DC to 6 GHz frequency range such as CATV.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 6000 MHz Cascadable Gain Block - AG303-86G - Qorvo
Greensboro, NC, United States
DC - 6000 MHz Cascadable Gain Block
AG303-86G
DC - 6000 MHz Cascadable Gain Block AG303-86G
Qorvo's AG303-86G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG303-86G typically provides 20.5 dB gain, +26 dBm OIP3, and +14 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / RoHS-compliant SOT-86 (micro-X) industry-standard SMT package. The AG303-86G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG303-86G will work for other various applications within the DC to 6 GHz frequency range such as CATV.

Qorvo's AG303-86G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG303-86G typically provides 20.5 dB gain, +26 dBm OIP3, and +14 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / RoHS-compliant SOT-86 (micro-X) industry-standard SMT package.

The AG303-86G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation.

The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG303-86G will work for other various applications within the DC to 6 GHz frequency range such as CATV.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number AG303-86G
Product Name DC - 6000 MHz Cascadable Gain Block
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 20.5 dB
Maximum Gain 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 - 1218 MHz, 24.8 dB GaAs / GaN Power Doubler Hybrid Amplifier - QPA3240 - Qorvo
Specs
Amplifier Type Power Amplifier
Frequency Range 45 to 1218 MHz
Minimum Gain 24.8 dB
View Details
RF Amplifiers - 2312-QPA0001TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
RF Amplifiers - 2312-CMD317C4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 24000 MHz
View Details
1000 - 6000 MHz High Linearity Gain Block - QPA9127 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1000 to 6000 MHz
View Details