Qorvo RF Amplifiers QPA2213D

Description
2-20 GHZ, 2 W GAN AMP
Request a Quote Datasheet
Description
2-20 GHZ, 2 W GAN AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA2213D-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA2213D-ND
RF Amplifiers 2312-QPA2213D-ND
2-20 GHZ, 2 W GAN AMP

2-20 GHZ, 2 W GAN AMP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA2213D-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 20000 MHz
Minimum Gain 21.6 dB
Maximum Gain 21.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - 1110974 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 6000 MHz
Maximum Gain 24 dB
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2605L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details