Qorvo RF Amplifiers CMD328

Description
6-18 GHZ LOW NOISE AMPLIFIER DIE
Request a Quote Datasheet
Description
6-18 GHZ LOW NOISE AMPLIFIER DIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD328-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD328-ND
RF Amplifiers 2312-CMD328-ND
6-18 GHZ LOW NOISE AMPLIFIER DIE

6-18 GHZ LOW NOISE AMPLIFIER DIE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD328-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1009D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 10700 to 12700 MHz
View Details
RF/IF and RFID - RF Amplifiers - 1027891-BGA736L16E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 2100 MHz
Minimum Gain 16.1 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details