Qorvo RF Amplifiers QPA9426TR13

Description
2.5-2.7 GHZ 0.5W LINEAR SMALL CE
Request a Quote Datasheet
Description
2.5-2.7 GHZ 0.5W LINEAR SMALL CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA9426TR13TR-ND - DigiKey
Thief River Falls, MN, United States
2.5-2.7 GHZ 0.5W LINEAR SMALL CE

2.5-2.7 GHZ 0.5W LINEAR SMALL CE

Buy Now Datasheet
RF Amplifiers - 2312-QPA9426TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
2.5-2.7 GHZ 0.5W LINEAR SMALL CE

2.5-2.7 GHZ 0.5W LINEAR SMALL CE

Buy Now Datasheet
RF Amplifiers - 2312-QPA9426TR13CT-ND - DigiKey
Thief River Falls, MN, United States
2.5-2.7 GHZ 0.5W LINEAR SMALL CE

2.5-2.7 GHZ 0.5W LINEAR SMALL CE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA9426TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2500 to 2700 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-16000-22000-35-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 16000 to 22000 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGA524N6E6327XTSA1 - 843180-BGA524N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
4 suppliers