Qorvo DC - 6000 MHz Cascadable Gain Block AG203-86G

Description
Qorvo's AG203-86G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG203-86 typically provides 20 dB gain, +21 dBm OIP3, and +8 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / green / RoHS-compliant SOT-86 (micro-X) industry standard SMT package. The AG203-86G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG203-86G will work for other various applications within the DC to 6 GHz frequency range such as CATV.
Request a Quote Datasheet
Description
Qorvo's AG203-86G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG203-86 typically provides 20 dB gain, +21 dBm OIP3, and +8 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / green / RoHS-compliant SOT-86 (micro-X) industry standard SMT package. The AG203-86G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG203-86G will work for other various applications within the DC to 6 GHz frequency range such as CATV.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 6000 MHz Cascadable Gain Block - AG203-86G - Qorvo
Greensboro, NC, United States
DC - 6000 MHz Cascadable Gain Block
AG203-86G
DC - 6000 MHz Cascadable Gain Block AG203-86G
Qorvo's AG203-86G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG203-86 typically provides 20 dB gain, +21 dBm OIP3, and +8 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / green / RoHS-compliant SOT-86 (micro-X) industry standard SMT package. The AG203-86G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG203-86G will work for other various applications within the DC to 6 GHz frequency range such as CATV.

Qorvo's AG203-86G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG203-86 typically provides 20 dB gain, +21 dBm OIP3, and +8 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / green / RoHS-compliant SOT-86 (micro-X) industry standard SMT package.

The AG203-86G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation.

The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG203-86G will work for other various applications within the DC to 6 GHz frequency range such as CATV.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number AG203-86G
Product Name DC - 6000 MHz Cascadable Gain Block
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL9058TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G, CDMA, FDD, GSM, LTE, TDD, W-CDMA
Frequency Range 500 to 6000 MHz
View Details
RF Amplifiers - RF2374TR7 - 093071-RF2374TR7 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 3800 MHz
Minimum Gain 13.5 to 14.5 dB
View Details
1000 - 6000 MHz High Linearity Gain Block - QPA9126 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1000 to 6000 MHz
View Details
RF & MW Power Amplifier - 1031540 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 7000 to 8500 MHz
Maximum Gain 21 dB
View Details