Qorvo RF Amplifiers QPL1815SR

Description
CATV DOCSIS 4.0 LNA, 5V, 1.8GHZ,
Request a Quote Datasheet
Description
CATV DOCSIS 4.0 LNA, 5V, 1.8GHZ,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1815SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL1815SRTR-ND
RF Amplifiers 2312-QPL1815SRTR-ND
CATV DOCSIS 4.0 LNA, 5V, 1.8GHZ,

CATV DOCSIS 4.0 LNA, 5V, 1.8GHZ,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1815SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-500-18000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA5M1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details