Marki Microwave LLC 300kHz - 26 GHz Distributed Amplifier ADM-9028PSM

Description
The ADM-9028PSM is a wideband distributed low noise amplifier capable of providing 16 dB gain and +24 dBm OIP3 from 10MHz to 26 GHz and a low 2.5 dB typical noise figure from 6 to 20 GHz. The ADM-9028PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. ADM-9028PSM is DC coupled with the low end limited by the blocking capacitors. Available in a surface mount 4x4mm QFN package. The amplifier has excellent return losses and gain flatness.
Request a Quote Datasheet
Description
The ADM-9028PSM is a wideband distributed low noise amplifier capable of providing 16 dB gain and +24 dBm OIP3 from 10MHz to 26 GHz and a low 2.5 dB typical noise figure from 6 to 20 GHz. The ADM-9028PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. ADM-9028PSM is DC coupled with the low end limited by the blocking capacitors. Available in a surface mount 4x4mm QFN package. The amplifier has excellent return losses and gain flatness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300kHz - 26 GHz Distributed Amplifier - ADM-9028PSM - Marki Microwave LLC
Morgan Hill, CA, United States
300kHz - 26 GHz Distributed Amplifier
ADM-9028PSM
300kHz - 26 GHz Distributed Amplifier ADM-9028PSM
The ADM-9028PSM is a wideband distributed low noise amplifier capable of providing 16 dB gain and +24 dBm OIP3 from 10MHz to 26 GHz and a low 2.5 dB typical noise figure from 6 to 20 GHz. The ADM-9028PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. ADM-9028PSM is DC coupled with the low end limited by the blocking capacitors. Available in a surface mount 4x4mm QFN package. The amplifier has excellent return losses and gain flatness.

The ADM-9028PSM is a wideband distributed low noise amplifier capable of providing 16 dB gain and +24 dBm OIP3 from 10MHz to 26 GHz and a low 2.5 dB typical noise figure from 6 to 20 GHz. The ADM-9028PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. ADM-9028PSM is DC coupled with the low end limited by the blocking capacitors. Available in a surface mount 4x4mm QFN package. The amplifier has excellent return losses and gain flatness.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-9028PSM
Product Name 300kHz - 26 GHz Distributed Amplifier
Frequency Range 0.0 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8344PC, DC - 18 GHz Distributed Amplifier - ADM-8344PC - Marki Microwave LLC
Specs
Frequency Range 0.0 to 18000 MHz
Package Type Connectorized; connectorized
View Details
0.01 - 65GHz mmWave GaAs Driver Amplifier - AMM-9025CH - Marki Microwave LLC
Specs
Frequency Range 0.1000 to 65000 MHz
Package Type bare-die
View Details
2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007APC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
12-22 GHz Banded Low Noise Amplifier - ADM-10715PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details