Proto® Industrial Tools DRIFT PUNCH J96716HB

Description
BRASS MATERIAL 14 INCH OVERALL LENGTH 7/16 INCH POINT SIZE 7/16 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 1.5 LB
Datasheet
Description
BRASS MATERIAL 14 INCH OVERALL LENGTH 7/16 INCH POINT SIZE 7/16 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 1.5 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - J96716HB - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
J96716HB
DRIFT PUNCH J96716HB
BRASS MATERIAL 14 INCH OVERALL LENGTH 7/16 INCH POINT SIZE 7/16 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 1.5 LB
  • BRASS MATERIAL
  • 14 INCH OVERALL LENGTH
  • 7/16 INCH POINT SIZE
  • 7/16 POINT SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SPECIFICATION STANDARD ASME B107.48
  • WEIGHT 1.5 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J96716HB
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 1.38 inch (35 mm)
View Details
Punching Tool - P-55 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.2500 inch (6.35 mm)
Overall Length 4.5 inch (114 mm)
View Details
Chain Punches Tools - D-1 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
Pin Punch - J477/16X7/32 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 6.38 inch (162 mm)
View Details