Proto® Industrial Tools PIN PUNCH J49116

Description
TOOL STEEL MATERIAL 3 3/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 1/16 INCH POINT DIAMETER 1/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48
Datasheet
Description
TOOL STEEL MATERIAL 3 3/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 1/16 INCH POINT DIAMETER 1/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J49116 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J49116
PIN PUNCH J49116
TOOL STEEL MATERIAL 3 3/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 1/16 INCH POINT DIAMETER 1/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48
  • TOOL STEEL MATERIAL
  • 3 3/4 INCH OVERALL LENGTH
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 1/16 INCH POINT DIAMETER
  • 1/16 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49116
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4609544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.5512 inch (14 mm)
Overall Length 4.92 inch (125 mm)
View Details
Drift Punch - P-28 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.2500 inch (6.35 mm)
View Details
Pin Punch - J471/2X1/4 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 6.75 inch (171 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details