Proto® Industrial Tools Pin Punch J475/16X1/8

Description
TWO PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL 5-1/4 INCH OVERALL LENGTH 7/64 INCH POINT DIAMETER .1093 POINT DIAMETER - DECIMAL 7/64 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.09 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 5/16 INCH POINT DIAMETER - DECIMAL - UOM IN
Datasheet
Description
TWO PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL 5-1/4 INCH OVERALL LENGTH 7/64 INCH POINT DIAMETER .1093 POINT DIAMETER - DECIMAL 7/64 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.09 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 5/16 INCH POINT DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - J475/16X1/8 - Proto® Industrial Tools
New Britain, CT, USA
Pin Punch
J475/16X1/8
Pin Punch J475/16X1/8
TWO PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL 5-1/4 INCH OVERALL LENGTH 7/64 INCH POINT DIAMETER .1093 POINT DIAMETER - DECIMAL 7/64 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.09 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 5/16 INCH POINT DIAMETER - DECIMAL - UOM IN
  • TWO PIECE DESIGN TYPE
  • HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL
  • 5-1/4 INCH OVERALL LENGTH
  • 7/64 INCH POINT DIAMETER
  • .1093 POINT DIAMETER - DECIMAL
  • 7/64 POINT DIAMETER - FRACTIONAL
  • PROTO. BRAND
  • PARABOLIC STRUCK END
  • WEIGHT 0.09 LB
  • PACKAGING QUANTITY 6 PIECES
  • APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2
  • HEAD SIZE 5/16 INCH
  • POINT DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J475/16X1/8
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 251801 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Punching Tool - 4BPSET5 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Punch Die
Overall Length 8 inch (203 mm)
View Details
2 suppliers
Rectangular Hole Punch - CP Series - OMEGA Engineering, Inc.
Specs
Shapes Reactangle
View Details
109 - Pin punches - 70090005 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.2756 inch (7 mm)
View Details